Zener Diode 56V 500mW ±5% Surface Mount SOD-123
Zener Diode 56V 500mW ±5% Surface Mount SOD-123
Zener Diode 56V 500mW ±5% Surface Mount SOD-123
500 mW; 5% Zener Diode Voltage Regulator 56 V
Manufacturer: ON Semiconductor
Win Source Part Number: 114909-MMSZ56T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 39.2V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
DIODE ZENER 56V 500MW SOD123
ZENER DIODE, 500mW, 56V, SOD-123, FULL REEL; Zener Voltage Nom:56V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes
DIODE ZENER 56V 500MW SOD123
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ56T1GOSTR-ND | MMSZ56T1G | 114909-MMSZ56T1G | MMSZ56T1G | 26K4605 | MMSZ56T1G | MMSZ56T1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMSZ56T1G | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 56V, Sod-123, Full Reel; Zener Voltage Nom Onsemi | Zener Diodes | Single Zener Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | ||||||
| VZ | 56 volts | 56 volts | 56 volts |