onsemi Zener 500 mW 56 V Voltage Regulator IC MMSZ56T1G

Description
500 mW; 5% Zener Diode Voltage Regulator 56 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ56T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 56 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 56 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ56T1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
500 mW; 5% Zener Diode Voltage Regulator 56 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ56T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 56 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 56 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ56T1G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMSZ56T1G is a 500 mW Zener voltage regulator in an SOD-123 package, designed for surface mount applications with a reverse voltage rating of 56 V. It has a Zener impedance of 200 Ω at 1 mA, a maximum reverse leakage current of 0.05 μA at 39.2 V, and operates within a junction and storage temperature range of -55 °C to +150 °C. The device is AEC-Q101 qualified, PPAP capable, and features an ESD rating of Class 3 (>16 kV) per the Human Body Model. It meets UL 94 V-0 flammability criteria and is available in a tape and reel format.

Datasheet Summary
Powered by GS/AI

The MMSZ56T1G is a 500 mW Zener voltage regulator in an SOD-123 package, designed for surface mount applications with a reverse voltage rating of 56 V. It has a Zener impedance of 200 Ω at 1 mA, a maximum reverse leakage current of 0.05 μA at 39.2 V, and operates within a junction and storage temperature range of -55 °C to +150 °C. The device is AEC-Q101 qualified, PPAP capable, and features an ESD rating of Class 3 (>16 kV) per the Human Body Model. It meets UL 94 V-0 flammability criteria and is available in a tape and reel format.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 500 mW 56 V Voltage Regulator IC
287-MMSZ56T1G
Zener 500 mW 56 V Voltage Regulator IC 287-MMSZ56T1G
500 mW; 5% Zener Diode Voltage Regulator 56 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ56T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 56 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 56 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ56T1G can be used for catalog matching and distributor lookup.

500 mW; 5% Zener Diode Voltage Regulator 56 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ56T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 56 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 56 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ56T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators
Product Number 287-MMSZ56T1G
Product Name Zener 500 mW 56 V Voltage Regulator IC
Package Type Other; SOD-123-2
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details