onsemi Diodes - Zener - Single - MMSZ5272BT3G MMSZ5272BT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059252-MMSZ5272BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 84V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 750 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059252-MMSZ5272BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 84V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 750 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5272BT3G - 059252-MMSZ5272BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5272BT3G
059252-MMSZ5272BT3G
Diodes - Zener - Single - MMSZ5272BT3G 059252-MMSZ5272BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 059252-MMSZ5272BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 84V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 750 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 059252-MMSZ5272BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 84V
Voltage - Zener (Nom) (Vz): 110V
Impedance (Max) (Zzt): 750 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ5272BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5272BT3GOSDKR-ND
Single Zener Diodes MMSZ5272BT3GOSDKR-ND
Zener Diode 110V 500mW ±5% Surface Mount SOD-123

Zener Diode 110V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5272BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5272BT3GOSCT-ND
Single Zener Diodes MMSZ5272BT3GOSCT-ND
Zener Diode 110V 500mW ±5% Surface Mount SOD-123

Zener Diode 110V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5272BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5272BT3GOSTR-ND
Single Zener Diodes MMSZ5272BT3GOSTR-ND
Zener Diode 110V 500mW ±5% Surface Mount SOD-123

Zener Diode 110V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
500 mW Zener Diode
287-MMSZ5272BT3G
500 mW Zener Diode 287-MMSZ5272BT3G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 10000-REEL Product overview: MMSZ5272BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5272BT3G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 10000-REEL Product overview: MMSZ5272BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5272BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 500Mw, 110V, Sod-123; Zener Voltage Nom Onsemi - 09R9497 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 110V, Sod-123; Zener Voltage Nom Onsemi
09R9497
Zener Diode, 500Mw, 110V, Sod-123; Zener Voltage Nom Onsemi 09R9497
ZENER DIODE, 500mW, 110V, SOD-123; Zener Voltage Nom:110V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 110V, SOD-123; Zener Voltage Nom:110V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 110V, Sod-123; Diode Case Style Onsemi - 26K4604 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 110V, Sod-123; Diode Case Style Onsemi
26K4604
Zener Diode, 500Mw, 110V, Sod-123; Diode Case Style Onsemi 26K4604
ZENER DIODE, 500mW, 110V, SOD-123; Diode Case Style:SOD-123; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-55°C RoHS Compliant: Yes

ZENER DIODE, 500mW, 110V, SOD-123; Diode Case Style:SOD-123; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:150°C; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 110V, Sod-123; Zener Voltage Vz Typ Onsemi - 82Y7018 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 110V, Sod-123; Zener Voltage Vz Typ Onsemi
82Y7018
Zener Diode, 110V, Sod-123; Zener Voltage Vz Typ Onsemi 82Y7018
ZENER DIODE, 110V, SOD-123; Zener Voltage Vz Typ:110V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 110V, SOD-123; Zener Voltage Vz Typ:110V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 110V, Sod-123; Zener Voltage Vz Typ Onsemi - 85AC1980 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 110V, Sod-123; Zener Voltage Vz Typ Onsemi
85AC1980
Zener Diode, Aec-Q101, 110V, Sod-123; Zener Voltage Vz Typ Onsemi 85AC1980
ZENER DIODE, AEC-Q101, 110V, SOD-123; Zener Voltage Vz Typ:110V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 110V, SOD-123; Zener Voltage Vz Typ:110V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5272BT3G
Zener Diodes MMSZ5272BT3G
Zener Diodes 110V 500mW

Zener Diodes 110V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5272BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5272BT3G
Discrete Semiconductor Products - Diodes - Zener MMSZ5272BT3G
DIODE ZENER 110V 500MW SOD123

DIODE ZENER 110V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5272BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5272BT3G
Single Zener Diodes MMSZ5272BT3G
DIODE ZENER 110V 500MW SOD123

DIODE ZENER 110V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 059252-MMSZ5272BT3G MMSZ5272BT3GOSDKR-ND 287-MMSZ5272BT3G 09R9497 26K4604 82Y7018 MMSZ5272BT3G MMSZ5272BT3G MMSZ5272BT3G
Product Name Diodes - Zener - Single - MMSZ5272BT3G Single Zener Diodes 500 mW Zener Diode Zener Diode, 500Mw, 110V, Sod-123; Zener Voltage Nom Onsemi Zener Diode, 500Mw, 110V, Sod-123; Diode Case Style Onsemi Zener Diode, 110V, Sod-123; Zener Voltage Vz Typ Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
VZ 110 volts 110 volts 110 volts 110 volts 110 volts
ZZT 750 ohms 750 ohms 750 ohms 750 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C3V9-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 7514553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details