onsemi Single Zener Diodes MMSZ5272BT3

Description
Zener Diode 110V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 110V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5272BT3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5272BT3-ND
Single Zener Diodes MMSZ5272BT3-ND
Zener Diode 110V 500mW ±5% Surface Mount SOD-123

Zener Diode 110V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5272BT3 - 885476-MMSZ5272BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5272BT3
885476-MMSZ5272BT3
Diodes - Zener - Single - MMSZ5272BT3 885476-MMSZ5272BT3
Manufacturer: ON Semiconductor Win Source Part Number: 885476-MMSZ5272BT3 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 110 V 500 mW ±5% Surface Mount SOD-123 Package: Reel - TR Package: SOD-123 Mounting: Surface Mount Part Status: Obsolete Family Name: MMSZ52 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 885476-MMSZ5272BT3
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 110 V 500 mW ±5% Surface Mount SOD-123
Package: Reel - TR
Package: SOD-123
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMSZ52
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5272BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5272BT3
Discrete Semiconductor Products - Diodes - Zener MMSZ5272BT3
DIODE ZENER 110V 500MW SOD123

DIODE ZENER 110V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MMSZ5272BT3-ND 885476-MMSZ5272BT3 MMSZ5272BT3
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ5272BT3 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-123; SOD-123 SOD-123; SOD-123
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data