DIODE ZENER 110V 500MW SOD123
Zener Diode 110V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 110V 500MW SOD123
Zener Diode 500 mW SOD-123, 3000-REEL Product overview: MMSZ5272BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5272BT1G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1324193-MMSZ5272BT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 84 V
Voltage - Zener (Nom) (Vz): 110 V
Impedance (Max) (Zzt): 750 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 488-MMSZ5272BT1GDKR,
Base Product Number: MMSZ527
RoHS Status: ROHS3 Compliant
DIODE ZENER 110V 500MW SOD123
ZENER DIODE, 110V, 0.5W, SOD-123; Zener Voltage Nom:110V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52xxxT1G Series RoHS Compliant: Yes
DIODE ZENER 110V 500MW SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-MMSZ5272BT1GCT-ND | 287-MMSZ5272BT1G | 1324193-MMSZ5272BT1G | MMSZ5272BT1G | 91AH7861 | MMSZ5272BT1G |
| Product Name | Single Zener Diodes | 500 mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 110V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |
| PD | 0.5000 milliwatts | 500 milliwatts | ||||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 110 volts | 110 volts | 110 volts |