onsemi Zener Voltage Nom Onsemi MMSZ5268BT1G.

Description
Zener Voltage Nom:82V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
Zener Voltage Nom:82V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Onsemi - 14AC9719 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Onsemi
14AC9719
Zener Voltage Nom Onsemi 14AC9719
Zener Voltage Nom:82V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Zener Voltage Nom:82V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 14AC9719
Product Name Zener Voltage Nom Onsemi
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B16X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 1690788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details