onsemi 82V 330Ohm 500mW Zener Diode MMSZ5268BT1G

Description
Zener Diode Single 82V 5% 330Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5268BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 330Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 330Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5268BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 82V 5% 330Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5268BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 330Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 330Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5268BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
82V 330Ohm 500mW Zener Diode
287-MMSZ5268BT1G
82V 330Ohm 500mW Zener Diode 287-MMSZ5268BT1G
Zener Diode Single 82V 5% 330Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5268BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 330Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 330Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5268BT1G can be used for catalog matching and distributor lookup.

Zener Diode Single 82V 5% 330Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5268BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 330Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 330Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5268BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5268BT1G - 1078486-MMSZ5268BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5268BT1G
1078486-MMSZ5268BT1G
Diodes - Zener - Single - MMSZ5268BT1G 1078486-MMSZ5268BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078486-MMSZ5268BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 62V Voltage - Zener (Nom) (Vz): 82V Impedance (Max) (Zzt): 330 Ohm Family Name: MMSZ5268B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): SZMMSZ5268BT1G; BZD27C82PWHRQG; RD82FS-T2-AY; RD82FS-T1-AY; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078486-MMSZ5268BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 62V
Voltage - Zener (Nom) (Vz): 82V
Impedance (Max) (Zzt): 330 Ohm
Family Name: MMSZ5268B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): SZMMSZ5268BT1G; BZD27C82PWHRQG; RD82FS-T2-AY; RD82FS-T1-AY;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ5268BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5268BT1GOSCT-ND
Single Zener Diodes MMSZ5268BT1GOSCT-ND
Zener Diode 82V 500mW ±5% Surface Mount SOD-123

Zener Diode 82V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5268BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5268BT1GOSTR-ND
Single Zener Diodes MMSZ5268BT1GOSTR-ND
Zener Diode 82V 500mW ±5% Surface Mount SOD-123

Zener Diode 82V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5268BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5268BT1GOSDKR-ND
Single Zener Diodes MMSZ5268BT1GOSDKR-ND
Zener Diode 82V 500mW ±5% Surface Mount SOD-123

Zener Diode 82V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5268BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5268BT1G
Single Zener Diodes MMSZ5268BT1G
DIODE ZENER 82V 500MW SOD123

DIODE ZENER 82V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5268BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5268BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5268BT1G
DIODE ZENER 82V 500MW SOD123

DIODE ZENER 82V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 82V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 45J1608 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 82V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
45J1608
Zener Diode, 500Mw, 82V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 45J1608
ZENER DIODE, 500mW, 82V, SOD-123, FULL REEL; Zener Voltage Nom:82V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 500mW, 82V, SOD-123, FULL REEL; Zener Voltage Nom:82V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 0.5W, 82V, Sod123; Zener Voltage Vz Typ Onsemi - 46AC1363 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.5W, 82V, Sod123; Zener Voltage Vz Typ Onsemi
46AC1363
Zener Diode, Aec-Q101, 0.5W, 82V, Sod123; Zener Voltage Vz Typ Onsemi 46AC1363
ZENER DIODE, AEC-Q101, 0.5W, 82V, SOD123; Zener Voltage Vz Typ:82V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ52xxxT1G Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.5W, 82V, SOD123; Zener Voltage Vz Typ:82V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ52xxxT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5268BT1G 1078486-MMSZ5268BT1G MMSZ5268BT1GOSCT-ND MMSZ5268BT1G MMSZ5268BT1G 45J1608 46AC1363
Product Name 82V 330Ohm 500mW Zener Diode Diodes - Zener - Single - MMSZ5268BT1G Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 82V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Zener Diode, Aec-Q101, 0.5W, 82V, Sod123; Zener Voltage Vz Typ Onsemi
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 82 volts 82 volts 82 volts 82 volts
Unlock Full Specs
to access all available technical data