The Zener Diode, part number MMSZ5265BT1G, is a 500 mW device housed in a SOD-123 surface mount package. It features a nominal Zener voltage of 62V, making it suitable for voltage regulation applications. The diode operates within a junction and storage temperature range of -55°C to +150°C. It has a maximum power dissipation of 500 mW on an FR-5 board, with a thermal resistance of 340°C/W from junction to ambient. The device is AEC-Q101 qualified, indicating its suitability for automotive applications, and is Pb-free, complying with RoHS standards. The Zener diode is designed for optimal automated board assembly and is rated for ESD protection of Class 3 (>16 kV) per the Human Body Model. This product is ideal for engineers looking for reliable voltage regulation in compact designs.
ZENER DIODE, 500mW, 62V, SOD-123; Zener Voltage Nom:62V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 27AC9148 |
| Product Name | Zener Diode, 500Mw, 62V, Sod-123; Zener Voltage Nom Onsemi |
| Package | SOD-123; SOD-123 |