onsemi Diodes - Zener - Single - MMSZ5264BT1G MMSZ5264BT1G

Description
Zener Diode, 60V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 60V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5264BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 60V, 5%, 0.5W, Unidirectional

Zener Diode, 60V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5264BT1G - 041741-MMSZ5264BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5264BT1G
041741-MMSZ5264BT1G
Diodes - Zener - Single - MMSZ5264BT1G 041741-MMSZ5264BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 041741-MMSZ5264BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 46V Voltage - Zener (Nom) (Vz): 60V Impedance (Max) (Zzt): 170 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 041741-MMSZ5264BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 46V
Voltage - Zener (Nom) (Vz): 60V
Impedance (Max) (Zzt): 170 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ5264BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5264BT1GOSTR-ND
Single Zener Diodes MMSZ5264BT1GOSTR-ND
Zener Diode 60V 500mW ±5% Surface Mount SOD-123

Zener Diode 60V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5264BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5264BT1GOSDKR-ND
Single Zener Diodes MMSZ5264BT1GOSDKR-ND
Zener Diode 60V 500mW ±5% Surface Mount SOD-123

Zener Diode 60V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5264BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5264BT1GOSCT-ND
Single Zener Diodes MMSZ5264BT1GOSCT-ND
Zener Diode 60V 500mW ±5% Surface Mount SOD-123

Zener Diode 60V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
500 mW Zener Diode
287-MMSZ5264BT1G
500 mW Zener Diode 287-MMSZ5264BT1G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5264BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5264BT1G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5264BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5264BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5264BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5264BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5264BT1G
DIODE ZENER 60V 500MW SOD123

DIODE ZENER 60V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5264BT1G
Zener Diodes MMSZ5264BT1G
Zener Diodes 60V 500mW

Zener Diodes 60V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 60V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 26K4602 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 60V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
26K4602
Zener Diode, 500Mw, 60V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 26K4602
ZENER DIODE, 500mW, 60V, SOD-123, FULL REEL; Zener Voltage Nom:60V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 500mW, 60V, SOD-123, FULL REEL; Zener Voltage Nom:60V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 0.5W, 60V, Sod123; Zener Voltage Vz Typ Onsemi - 46AC1362 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.5W, 60V, Sod123; Zener Voltage Vz Typ Onsemi
46AC1362
Zener Diode, Aec-Q101, 0.5W, 60V, Sod123; Zener Voltage Vz Typ Onsemi 46AC1362
ZENER DIODE, AEC-Q101, 0.5W, 60V, SOD123; Zener Voltage Vz Typ:60V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ52xxxT1G Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.5W, 60V, SOD123; Zener Voltage Vz Typ:60V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ52xxxT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5264BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5264BT1G
Single Zener Diodes MMSZ5264BT1G
DIODE ZENER 60V 500MW SOD123

DIODE ZENER 60V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5264BT1G 041741-MMSZ5264BT1G MMSZ5264BT1GOSTR-ND 287-MMSZ5264BT1G MMSZ5264BT1G MMSZ5264BT1G 26K4602 46AC1362 MMSZ5264BT1G
Product Name Diodes - Zener - Single - MMSZ5264BT1G Single Zener Diodes 500 mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 60V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Zener Diode, Aec-Q101, 0.5W, 60V, Sod123; Zener Voltage Vz Typ Onsemi Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123-CPR SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 60 volts 60 volts 60 volts 60 volts 60 volts
ZZT 170 ohms 170 ohms 170 ohms 170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4495US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-B43,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 7515054P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package DO-214AC
RoHS Compliant RoHS
View Details