onsemi Newest Parts - MMSZ5263BT1 MMSZ5263BT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225605-MMSZ5263BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 56V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 150 Ohms Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: MMSZ5263B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 43V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225605-MMSZ5263BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 56V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 150 Ohms Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: MMSZ5263B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 43V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMSZ5263BT1 - 1225605-MMSZ5263BT1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMSZ5263BT1
1225605-MMSZ5263BT1
Newest Parts - MMSZ5263BT1 1225605-MMSZ5263BT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225605-MMSZ5263BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 56V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 150 Ohms Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: MMSZ5263B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 43V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225605-MMSZ5263BT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 56V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 150 Ohms
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: MMSZ5263B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 43V

Buy Now
Singapore, Singapore
56V 0.5W Voltage Regulator IC
287-MMSZ5263BT1
56V 0.5W Voltage Regulator IC 287-MMSZ5263BT1
56V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ5263BT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 56V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5263BT1 can be used for catalog matching and distributor lookup.

56V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ5263BT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 56V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5263BT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1225605-MMSZ5263BT1 287-MMSZ5263BT1
Product Name Newest Parts - MMSZ5263BT1 56V 0.5W Voltage Regulator IC
Package Type Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812ELW - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1707ACPZ-1.2-R7 - 860237-ADP1707ACPZ-1.2-R7 - Win Source Electronics
Specs
Regulator Category Linear
Package Type Other; 8-LFCSP (3x3)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details