Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5262BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5262BT1G can be used for catalog matching and distributor lookup.
Zener Diode 500 mW SOD-123
Zener Diode 51V 500mW ±5% Surface Mount SOD-123
Zener Diode 51V 500mW ±5% Surface Mount SOD-123
Zener Diode 51V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 024077-MMSZ5262BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 39V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 125 Ohm
Family Name: MMSZ5262B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): SZMMSZ5262ET1G ; SZMMSZ5262BT1G; MMSZ5262B; MMSZ5262BT1;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
ZENER DIODE, 500mW, 51V, SOD-123, FULL REEL; Zener Voltage Nom:51V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes
DIODE, ZENER, 51V, 0.5W, FULL REEL; Zener Voltage Vz Typ:51V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; AutomotiveRoHS Compliant: Yes
DIODE ZENER 51V 500MW SOD123
DIODE ZENER 51V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ5262BT1G | MMSZ5262BT1G | MMSZ5262BT1GOSCT-ND | 024077-MMSZ5262BT1G | 26K4601 | 43AC0259 | MMSZ5262BT1G | MMSZ5262BT1G |
| Product Name | 500 mW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MMSZ5262BT1G | Zener Diode, 500Mw, 51V, Sod-123, Full Reel; Zener Voltage Nom Onsemi | Diode, Zener, 51V, 0.5W, Full Reel; Zener Voltage Vz Typ Onsemi | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Tape and Reel | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | ||||||
| VZ | 51 volts | 51 volts | 51 volts | 51 volts | 51 volts | |||
| ZZT | 125 ohms | 125 ohms | 125 ohms | 125 ohms | ||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | 500 milliwatts |