onsemi Zener Diodes MMSZ5261BT1G

Description
47V Zener diode,MMSZ5261B 500mW
Request a Quote Datasheet
Description
47V Zener diode,MMSZ5261B 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 5453257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453257
Zener Diodes 5453257
47V Zener diode,MMSZ5261B 500mW

47V Zener diode,MMSZ5261B 500mW

Supplier's Site
Zener Diodes - 5453257P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453257P
Zener Diodes 5453257P
47V Zener diode,MMSZ5261B 500mW

47V Zener diode,MMSZ5261B 500mW

Supplier's Site
Zener Diodes - 1632533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632533
Zener Diodes 1632533
47V Zener diode,MMSZ5261B 500mW

47V Zener diode,MMSZ5261B 500mW

Supplier's Site
Single Zener Diodes - MMSZ5261BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5261BT1GOSCT-ND
Single Zener Diodes MMSZ5261BT1GOSCT-ND
Zener Diode 47V 500mW ±5% Surface Mount SOD-123

Zener Diode 47V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5261BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5261BT1GOSTR-ND
Single Zener Diodes MMSZ5261BT1GOSTR-ND
Zener Diode 47V 500mW ±5% Surface Mount SOD-123

Zener Diode 47V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5261BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5261BT1GOSDKR-ND
Single Zener Diodes MMSZ5261BT1GOSDKR-ND
Zener Diode 47V 500mW ±5% Surface Mount SOD-123

Zener Diode 47V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5261BT1G - 059250-MMSZ5261BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5261BT1G
059250-MMSZ5261BT1G
Diodes - Zener - Single - MMSZ5261BT1G 059250-MMSZ5261BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 059250-MMSZ5261BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 36V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 105 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 059250-MMSZ5261BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 36V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 105 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Singapore, Singapore
47V 500mW Zener Diode
287-MMSZ5261BT1G
47V 500mW Zener Diode 287-MMSZ5261BT1G
47V Zener Diode 500mW SOD-123 Tape & Reel Product overview: MMSZ5261BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5261BT1G can be used for catalog matching and distributor lookup.

47V Zener Diode 500mW SOD-123 Tape & Reel Product overview: MMSZ5261BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5261BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5261BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5261BT1G
Single Zener Diodes MMSZ5261BT1G
DIODE ZENER 47V 500MW SOD123

DIODE ZENER 47V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5261BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5261BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5261BT1G
DIODE ZENER 47V 500MW SOD123

DIODE ZENER 47V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5261BT1G
Zener Diodes MMSZ5261BT1G
Zener Diodes 47V 500mW

Zener Diodes 47V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 47V, Sod-123; Zener Voltage Nom Onsemi - 83H7490 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 47V, Sod-123; Zener Voltage Nom Onsemi
83H7490
Zener Diode, 500Mw, 47V, Sod-123; Zener Voltage Nom Onsemi 83H7490
ZENER DIODE, 500mW, 47V, SOD-123; Zener Voltage Nom:47V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 47V, SOD-123; Zener Voltage Nom:47V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 47V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6147 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 47V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6147
Diode, Zener, 47V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6147
DIODE, ZENER, 47V, 0.5W, SOD-123; Zener Voltage Nom:47V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 47V, 0.5W, SOD-123; Zener Voltage Nom:47V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 5453257 5453257P MMSZ5261BT1GOSCT-ND 059250-MMSZ5261BT1G 287-MMSZ5261BT1G MMSZ5261BT1G MMSZ5261BT1G MMSZ5261BT1G 83H7490
Product Name Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - MMSZ5261BT1G 47V 500mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 47V, Sod-123; Zener Voltage Nom Onsemi
Package SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data