onsemi Newest Parts - MMSZ5260BT1 MMSZ5260BT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225596-MMSZ5260BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 43V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 93 Ohms Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: MMSZ5260B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 33V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225596-MMSZ5260BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 43V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 93 Ohms Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: MMSZ5260B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 33V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMSZ5260BT1 - 1225596-MMSZ5260BT1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMSZ5260BT1
1225596-MMSZ5260BT1
Newest Parts - MMSZ5260BT1 1225596-MMSZ5260BT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225596-MMSZ5260BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 43V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 93 Ohms Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: MMSZ5260B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 33V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225596-MMSZ5260BT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 43V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 93 Ohms
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: MMSZ5260B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 33V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1225596-MMSZ5260BT1
Product Name Newest Parts - MMSZ5260BT1
Package Type Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227222P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.5000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - A6275ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details