Zener Diode 500 mW SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 096778-MMSZ5258BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 27V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Zener Diode 36V 500mW ±5% Surface Mount SOD-123
Zener Diode 36V 500mW ±5% Surface Mount SOD-123
Zener Diode 36V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 36V 500MW SOD123
Zener Diode 36V 500mW ±5% Surface Mount SOD-123
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 10000-REEL Product overview: MMSZ5258BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5258BT3G can be used for catalog matching and distributor lookup.
ZENER DIODE, 500mW, 36V, SOT-123, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes
DIODE ZENER 36V 500MW SOD123
Zener Diodes ZENER DIODE 500mW 36V
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5258BT3G | 096778-MMSZ5258BT3G | MMSZ5258BT3GOSDKR-ND | 287-MMSZ5258BT3G | 50M2099 | MMSZ5258BT3G | MMSZ5258BT3G |
| Product Name | Diodes - Zener - Single - MMSZ5258BT3G | Single Zener Diodes | 500 mW Zener Diode | Zener Diode, 500Mw, 36V, Sot-123, Full Reel; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 36 volts | 36 volts | 36 volts | ||||
| ZZT | 70 ohms | 70 ohms | 70 ohms |