onsemi Diodes - Zener - Single - MMSZ5258BT1G MMSZ5258BT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024072-MMSZ5258BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 27V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024072-MMSZ5258BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 27V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5258BT1G - 024072-MMSZ5258BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5258BT1G
024072-MMSZ5258BT1G
Diodes - Zener - Single - MMSZ5258BT1G 024072-MMSZ5258BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024072-MMSZ5258BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 27V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024072-MMSZ5258BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 27V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ5258BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5258BT1GOSTR-ND
Single Zener Diodes MMSZ5258BT1GOSTR-ND
Zener Diode 36V 500mW ±5% Surface Mount SOD-123

Zener Diode 36V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5258BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5258BT1GOSDKR-ND
Single Zener Diodes MMSZ5258BT1GOSDKR-ND
Zener Diode 36V 500mW ±5% Surface Mount SOD-123

Zener Diode 36V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5258BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5258BT1GOSCT-ND
Single Zener Diodes MMSZ5258BT1GOSCT-ND
Zener Diode 36V 500mW ±5% Surface Mount SOD-123

Zener Diode 36V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
36V 500mW Zener Diode
287-MMSZ5258BT1G
36V 500mW Zener Diode 287-MMSZ5258BT1G
36V 500mW Zener Diode SOD-123 5% Product overview: MMSZ5258BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5258BT1G can be used for catalog matching and distributor lookup.

36V 500mW Zener Diode SOD-123 5% Product overview: MMSZ5258BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5258BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5258BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5258BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5258BT1G
DIODE ZENER 36V 500MW SOD123

DIODE ZENER 36V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5258BT1G
Zener Diodes MMSZ5258BT1G
Zener Diodes 36V 500mW

Zener Diodes 36V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 36V, Sod-123; Zener Voltage Nom Onsemi - 83H7483 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 36V, Sod-123; Zener Voltage Nom Onsemi
83H7483
Zener Diode, 500Mw, 36V, Sod-123; Zener Voltage Nom Onsemi 83H7483
ZENER DIODE, 500mW, 36V, SOD-123; Zener Voltage Nom:36V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 36V, SOD-123; Zener Voltage Nom:36V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 36V, Sod-123; Zener; Zener Voltage Vz Typ Onsemi - 26AK2379 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 36V, Sod-123; Zener; Zener Voltage Vz Typ Onsemi
26AK2379
Zener Diode, 500Mw, 36V, Sod-123; Zener; Zener Voltage Vz Typ Onsemi 26AK2379
ZENER DIODE, 500MW, 36V, SOD-123; ZENER; Zener Voltage Vz Typ:36V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; RoHS Compliant: Yes

ZENER DIODE, 500MW, 36V, SOD-123; ZENER; Zener Voltage Vz Typ:36V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; RoHS Compliant: Yes

Supplier's Site
ZENER DIODE; 36VZ; 500MW DISSIPATION; SOD-123; 70OHMS MAX. ZENER IMP.; 0.1UA - 70099637 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZENER DIODE; 36VZ; 500MW DISSIPATION; SOD-123; 70OHMS MAX. ZENER IMP.; 0.1UA
70099637
ZENER DIODE; 36VZ; 500MW DISSIPATION; SOD-123; 70OHMS MAX. ZENER IMP.; 0.1UA 70099637
ZENER DIODE; 36VZ; 500MW DISSIPATION; SOD-123; 70OHMS MAX. ZENER IMP.; 0.1UA

ZENER DIODE; 36VZ; 500MW DISSIPATION; SOD-123; 70OHMS MAX. ZENER IMP.; 0.1UA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 024072-MMSZ5258BT1G MMSZ5258BT1GOSTR-ND 287-MMSZ5258BT1G MMSZ5258BT1G MMSZ5258BT1G 83H7483 26AK2379 70099637
Product Name Diodes - Zener - Single - MMSZ5258BT1G Single Zener Diodes 36V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 36V, Sod-123; Zener Voltage Nom Onsemi Zener Diode, 500Mw, 36V, Sod-123; Zener; Zener Voltage Vz Typ Onsemi ZENER DIODE; 36VZ; 500MW DISSIPATION; SOD-123; 70OHMS MAX. ZENER IMP.; 0.1UA
Life Cycle Stage Active Active
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123
VZ 36 volts 36 volts 36 volts 36 volts
ZZT 70 ohms 70 ohms 70 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data