onsemi Zener Voltage Nom Onsemi MMSZ5257ET1G.

Description
Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Onsemi - 61AC0673 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Onsemi
61AC0673
Zener Voltage Nom Onsemi 61AC0673
Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 61AC0673
Product Name Zener Voltage Nom Onsemi
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2466689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4471US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-B4V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers