onsemi Zener Diodes MMSZ5257BT1G

Description
Zener Diode 500 mW SOD-123
Request a Quote Datasheet
Description
Zener Diode 500 mW SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5257BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Zener Diodes - 1032970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1032970
Zener Diodes 1032970
33V Zener diode,MMSZ5257B 500mW

33V Zener diode,MMSZ5257B 500mW

Supplier's Site
Zener Diodes - 5453241P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453241P
Zener Diodes 5453241P
33V Zener diode,MMSZ5257B 500mW

33V Zener diode,MMSZ5257B 500mW

Supplier's Site
Zener Diodes - 5453241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453241
Zener Diodes 5453241
33V Zener diode,MMSZ5257B 500mW

33V Zener diode,MMSZ5257B 500mW

Supplier's Site
Singapore, Singapore
500 mW Zener Diode
287-MMSZ5257BT1G
500 mW Zener Diode 287-MMSZ5257BT1G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5257BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5257BT1G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5257BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5257BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5257BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5257BT1GOSCT-ND
Single Zener Diodes MMSZ5257BT1GOSCT-ND
Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5257BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5257BT1GOSDKR-ND
Single Zener Diodes MMSZ5257BT1GOSDKR-ND
Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5257BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5257BT1GOSTR-ND
Single Zener Diodes MMSZ5257BT1GOSTR-ND
Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Zener Diode 33V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5257BT1G - 059249-MMSZ5257BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5257BT1G
059249-MMSZ5257BT1G
Diodes - Zener - Single - MMSZ5257BT1G 059249-MMSZ5257BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 059249-MMSZ5257BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 25V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 58 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 059249-MMSZ5257BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 25V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 58 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5257BT1G
Zener Diodes MMSZ5257BT1G
Zener Diodes 33V 500mW

Zener Diodes 33V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5257BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5257BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5257BT1G
DIODE ZENER 33V 500MW SOD123

DIODE ZENER 33V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 33V, Sod-123; Zener Voltage Vz Typ Onsemi - 83H7480 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 33V, Sod-123; Zener Voltage Vz Typ Onsemi
83H7480
Zener Diode, 500Mw, 33V, Sod-123; Zener Voltage Vz Typ Onsemi 83H7480
ZENER DIODE, 500mW, 33V, SOD-123; Zener Voltage Vz Typ:33V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 33V, SOD-123; Zener Voltage Vz Typ:33V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Single Diode, 33V, 5%, Sod-123; Zener Voltage Nom Onsemi - 80Y9464 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 33V, 5%, Sod-123; Zener Voltage Nom Onsemi
80Y9464
Zener Single Diode, 33V, 5%, Sod-123; Zener Voltage Nom Onsemi 80Y9464
ZENER SINGLE DIODE, 33V, 5%, SOD-123; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER SINGLE DIODE, 33V, 5%, SOD-123; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 33V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6144 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 33V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6144
Diode, Zener, 33V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6144
DIODE, ZENER, 33V, 0.5W, SOD-123; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 33V, 0.5W, SOD-123; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5257BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5257BT1G
Single Zener Diodes MMSZ5257BT1G
DIODE ZENER 33V 500MW SOD123

DIODE ZENER 33V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5257BT1G 1032970 5453241P 287-MMSZ5257BT1G MMSZ5257BT1GOSCT-ND 059249-MMSZ5257BT1G MMSZ5257BT1G MMSZ5257BT1G 83H7480 80Y9464 MMSZ5257BT1G
Product Name Zener Diodes Zener Diodes 500 mW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5257BT1G Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 33V, Sod-123; Zener Voltage Vz Typ Onsemi Zener Single Diode, 33V, 5%, Sod-123; Zener Voltage Nom Onsemi Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123; Sod-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2 2
VZ 33 volts 33 volts 33 volts 33 volts 33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4483 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-B15-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 1220298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details