onsemi Single Zener Diodes MMSZ5256CT1G

Description
Zener Diode 500 mW SOD-123
Request a Quote Datasheet
Description
Zener Diode 500 mW SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5256CT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5256CT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5256CT1GOSTR-ND
Single Zener Diodes MMSZ5256CT1GOSTR-ND
Zener Diode 30V 500mW ±2% Surface Mount SOD-123

Zener Diode 30V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
500 mW Zener Diode
287-MMSZ5256CT1G
500 mW Zener Diode 287-MMSZ5256CT1G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5256CT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5256CT1G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5256CT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5256CT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5256CT1G
Zener Diodes MMSZ5256CT1G
Zener Diodes ZEN SOD123 REG 0.5W 30V

Zener Diodes ZEN SOD123 REG 0.5W 30V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5256CT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5256CT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5256CT1G
DIODE ZENER 30V 500MW SOD123

DIODE ZENER 30V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5256CT1G MMSZ5256CT1GOSTR-ND 287-MMSZ5256CT1G MMSZ5256CT1G MMSZ5256CT1G
Product Name Single Zener Diodes 500 mW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package SOD-123; SOD-123 2 LEAD SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C16J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1219608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details