Manufacturer: ON Semiconductor
Win Source Part Number: 084294-MMSZ5256B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 49 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Zener Diode, 30V V(Z), 5%, 0.5W, Silicon, Unidirectional
Zener Diode, 30V V(Z), 5%, 0.5W, Silicon, Unidirectional
Zener Diode 30V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 30V 500MW SOD123
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 084294-MMSZ5256B | MMSZ5256B | MMSZ5256BFSTR-ND | MMSZ5256B |
| Product Name | Diodes - Zener - Single - MMSZ5256B | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |
| Package | SOD-123; SOD-123 | SOD123 | SOD-123; SOD-123 | |
| VZ | 30 volts | 30 volts | ||
| ZZT | 49 ohms | 49 ohms |