Zener Voltage Nom:28V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ52xxxT1G Series; Qualification:AEC-Q1
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 27AC9144 |
| Product Name | Zener Voltage Nom Onsemi |
| Package | SOD-123; SOD-123 |