onsemi SMD 27V 500mW Zener Diode MMSZ5254BT1G

Description
27V Zener Diode 500mW SOD-123 SMD 5% Product overview: MMSZ5254BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 27V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 27V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5254BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
27V Zener Diode 500mW SOD-123 SMD 5% Product overview: MMSZ5254BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 27V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 27V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5254BT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 27V 500mW Zener Diode
287-MMSZ5254BT1G
SMD 27V 500mW Zener Diode 287-MMSZ5254BT1G
27V Zener Diode 500mW SOD-123 SMD 5% Product overview: MMSZ5254BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 27V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 27V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5254BT1G can be used for catalog matching and distributor lookup.

27V Zener Diode 500mW SOD-123 SMD 5% Product overview: MMSZ5254BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 27V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 27V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5254BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMSZ5254BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5254BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5254BT1GOSTR-ND
Single Zener Diodes MMSZ5254BT1GOSTR-ND
Zener Diode 27V 500mW ±5% Surface Mount SOD-123

Zener Diode 27V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5254BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5254BT1GOSDKR-ND
Single Zener Diodes MMSZ5254BT1GOSDKR-ND
Zener Diode 27V 500mW ±5% Surface Mount SOD-123

Zener Diode 27V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5254BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5254BT1GOSCT-ND
Single Zener Diodes MMSZ5254BT1GOSCT-ND
Zener Diode 27V 500mW ±5% Surface Mount SOD-123

Zener Diode 27V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5254BT1G - 024065-MMSZ5254BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5254BT1G
024065-MMSZ5254BT1G
Diodes - Zener - Single - MMSZ5254BT1G 024065-MMSZ5254BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024065-MMSZ5254BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 41 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024065-MMSZ5254BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 41 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ5254BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5254BT1G
Single Zener Diodes MMSZ5254BT1G
DIODE ZENER 27V 500MW SOD123

DIODE ZENER 27V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5254BT1G
Zener Diodes MMSZ5254BT1G
Zener Diodes 27V 500mW

Zener Diodes 27V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 27V, Sod-123; Zener Voltage Nom Onsemi - 83H7472 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 27V, Sod-123; Zener Voltage Nom Onsemi
83H7472
Zener Diode, 500Mw, 27V, Sod-123; Zener Voltage Nom Onsemi 83H7472
ZENER DIODE, 500mW, 27V, SOD-123; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 27V, SOD-123; Zener Voltage Nom:27V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.5W, 27V, Sod-123; Zener Voltage Vz Typ Onsemi - 80Y9463 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 27V, Sod-123; Zener Voltage Vz Typ Onsemi
80Y9463
Zener Diode, 0.5W, 27V, Sod-123; Zener Voltage Vz Typ Onsemi 80Y9463
ZENER DIODE, 0.5W, 27V, SOD-123; Zener Voltage Vz Typ:27V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.5W, 27V, SOD-123; Zener Voltage Vz Typ:27V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.5W, 27V, Sod-123; Zener Voltage Vz Typ Onsemi - 26AK2377 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 27V, Sod-123; Zener Voltage Vz Typ Onsemi
26AK2377
Zener Diode, 0.5W, 27V, Sod-123; Zener Voltage Vz Typ Onsemi 26AK2377
ZENER DIODE, 0.5W, 27V, SOD-123; Zener Voltage Vz Typ:27V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.5W, 27V, SOD-123; Zener Voltage Vz Typ:27V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ5254BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5254BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5254BT1G
DIODE ZENER 27V 500MW SOD123

DIODE ZENER 27V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5254BT1G MMSZ5254BT1G MMSZ5254BT1GOSTR-ND 024065-MMSZ5254BT1G MMSZ5254BT1G MMSZ5254BT1G 83H7472 80Y9463 MMSZ5254BT1G
Product Name SMD 27V 500mW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5254BT1G Single Zener Diodes Zener Diodes Zener Diode, 500Mw, 27V, Sod-123; Zener Voltage Nom Onsemi Zener Diode, 0.5W, 27V, Sod-123; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 27 volts 27 volts 27 volts 27 volts 27 volts
ZZT 41 ohms 41 ohms 41 ohms 41 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data