onsemi Diodes - Zener - Single - MMSZ5254BT1 MMSZ5254BT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225583-MMSZ5254BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 27V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 41 Ohms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: MMSZ5254B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 21V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225583-MMSZ5254BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 27V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 41 Ohms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: MMSZ5254B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 21V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5254BT1 - 1225583-MMSZ5254BT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5254BT1
1225583-MMSZ5254BT1
Diodes - Zener - Single - MMSZ5254BT1 1225583-MMSZ5254BT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225583-MMSZ5254BT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 27V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 41 Ohms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: MMSZ5254B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 21V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225583-MMSZ5254BT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 27V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 41 Ohms
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: MMSZ5254B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 21V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1225583-MMSZ5254BT1
Product Name Diodes - Zener - Single - MMSZ5254BT1
Package Type Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN-5 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
IOUT 1.2 amps
View Details
Voltage Regulators - 1708928 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type Other; To-252
View Details
DC DC Switching Controllers - 5962-8670406VPA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details