onsemi Single Zener Diodes MMSZ5253BT1G

Description
Zener Diode 25V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 25V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5253BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5253BT1GOSDKR-ND
Single Zener Diodes MMSZ5253BT1GOSDKR-ND
Zener Diode 25V 500mW ±5% Surface Mount SOD-123

Zener Diode 25V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5253BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5253BT1GOSCT-ND
Single Zener Diodes MMSZ5253BT1GOSCT-ND
Zener Diode 25V 500mW ±5% Surface Mount SOD-123

Zener Diode 25V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5253BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5253BT1GOSTR-ND
Single Zener Diodes MMSZ5253BT1GOSTR-ND
Zener Diode 25V 500mW ±5% Surface Mount SOD-123

Zener Diode 25V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
500 mW Zener Diode
287-MMSZ5253BT1G
500 mW Zener Diode 287-MMSZ5253BT1G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5253BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5253BT1G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5253BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5253BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMSZ5253BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5253BT1G - 1078471-MMSZ5253BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5253BT1G
1078471-MMSZ5253BT1G
Diodes - Zener - Single - MMSZ5253BT1G 1078471-MMSZ5253BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078471-MMSZ5253BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 19V Voltage - Zener (Nom) (Vz): 25V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1078471-MMSZ5253BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 19V
Voltage - Zener (Nom) (Vz): 25V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5253BT1G
Zener Diodes MMSZ5253BT1G
Zener Diodes 25V 500mW

Zener Diodes 25V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 25V, Sod-123; Zener Voltage Nom Onsemi - 26K4599 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 25V, Sod-123; Zener Voltage Nom Onsemi
26K4599
Zener Diode, 500Mw, 25V, Sod-123; Zener Voltage Nom Onsemi 26K4599
ZENER DIODE, 500mW, 25V, SOD-123; Zener Voltage Nom:25V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52xxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 25V, SOD-123; Zener Voltage Nom:25V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52xxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 25V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6142 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 25V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6142
Diode, Zener, 25V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6142
DIODE, ZENER, 25V, 0.5W, SOD-123; Zener Voltage Nom:25V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 25V, 0.5W, SOD-123; Zener Voltage Nom:25V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.5W, 25V, Sod-123; Zener Voltage Vz Typ Onsemi - 81Y6820 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 25V, Sod-123; Zener Voltage Vz Typ Onsemi
81Y6820
Zener Diode, 0.5W, 25V, Sod-123; Zener Voltage Vz Typ Onsemi 81Y6820
ZENER DIODE, 0.5W, 25V, SOD-123; Zener Voltage Vz Typ:25V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ52xxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.5W, 25V, SOD-123; Zener Voltage Vz Typ:25V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ52xxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5253BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5253BT1G
Single Zener Diodes MMSZ5253BT1G
DIODE ZENER 25V 500MW SOD123

DIODE ZENER 25V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5253BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5253BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5253BT1G
DIODE ZENER 25V 500MW SOD123

DIODE ZENER 25V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5253BT1GOSDKR-ND 287-MMSZ5253BT1G MMSZ5253BT1G 1078471-MMSZ5253BT1G MMSZ5253BT1G 26K4599 81Y6820 MMSZ5253BT1G MMSZ5253BT1G
Product Name Single Zener Diodes 500 mW Zener Diode Diodes - Zener - Single - MMSZ5253BT1G Zener Diodes Zener Diode, 500Mw, 25V, Sod-123; Zener Voltage Nom Onsemi Zener Diode, 0.5W, 25V, Sod-123; Zener Voltage Vz Typ Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 25 volts 25 volts 25 volts 25 volts 25 volts
ZZT 35 ohms 35 ohms 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data