onsemi Single Zener Diodes MMSZ5253BT1

Description
Zener Diode, 25V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 25V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5253BT1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 25V, 5%, 0.5W, Unidirectional

Zener Diode, 25V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5253BT1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5253BT1-ND
Single Zener Diodes MMSZ5253BT1-ND
Zener Diode 25V 500mW ±5% Surface Mount SOD-123

Zener Diode 25V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5253BT1 - 927586-MMSZ5253BT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5253BT1
927586-MMSZ5253BT1
Diodes - Zener - Single - MMSZ5253BT1 927586-MMSZ5253BT1
Manufacturer: ON Semiconductor Win Source Part Number: 927586-MMSZ5253BT1 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 25 V 500 mW ±5% Surface Mount SOD-123 Package: Reel - TR Package: SOD-123 Mounting: Surface Mount Part Status: Obsolete Family Name: MMSZ52 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 927586-MMSZ5253BT1
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 25 V 500 mW ±5% Surface Mount SOD-123
Package: Reel - TR
Package: SOD-123
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MMSZ52
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5253BT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5253BT1
Discrete Semiconductor Products - Diodes - Zener MMSZ5253BT1
DIODE ZENER 25V 500MW SOD123

DIODE ZENER 25V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number MMSZ5253BT1 MMSZ5253BT1-ND 927586-MMSZ5253BT1 MMSZ5253BT1
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ5253BT1 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package SOD123 SOD-123; SOD-123 SOD-123; SOD-123
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data