Zener Diode, 25V V(Z), 5%, 0.5W, Silicon, Unidirectional
Zener Diode, 25V V(Z), 5%, 0.5W, Silicon, Unidirectional
Zener Diode 25V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 25V 500MW SOD123
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MMSZ5253B | MMSZ5253BTR-ND | MMSZ5253B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOD123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |