onsemi Zener 225 W Voltage Regulator IC MMSZ5252ET1G

Description
225 W, Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5252ET1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5252ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
225 W, Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5252ET1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5252ET1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 225 W Voltage Regulator IC
287-MMSZ5252ET1G
Zener 225 W Voltage Regulator IC 287-MMSZ5252ET1G
225 W, Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5252ET1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5252ET1G can be used for catalog matching and distributor lookup.

225 W, Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5252ET1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5252ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MMSZ5252ET1G - 1225579-MMSZ5252ET1G - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMSZ5252ET1G
1225579-MMSZ5252ET1G
Newest Parts - MMSZ5252ET1G 1225579-MMSZ5252ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 1225579-MMSZ5252ET1G Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 24V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 33 Ohms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: MMSZ5252 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 18V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225579-MMSZ5252ET1G
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 24V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 33 Ohms
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: MMSZ5252
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 18V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MMSZ5252ET1G 1225579-MMSZ5252ET1G
Product Name Zener 225 W Voltage Regulator IC Newest Parts - MMSZ5252ET1G
Package Type Other; SOD-123-2 Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900358 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SSOP; Other; Tssop
View Details
LED Drivers - A8519KETTR-R - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
Special Features Multiple Outputs
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 1287-AAT1230IRN-1-T1-CHP - DigiKey
Specs
Regulator Category Switching
View Details
5 suppliers