onsemi Single Zener Diodes MMSZ5252ET1G

Description
Zener Diode, 24V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 24V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5252ET1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 24V, 5%, 0.5W, Unidirectional

Zener Diode, 24V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 488-MMSZ5252ET1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MMSZ5252ET1GTR-ND
Single Zener Diodes 488-MMSZ5252ET1GTR-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 488-MMSZ5252ET1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MMSZ5252ET1GDKR-ND
Single Zener Diodes 488-MMSZ5252ET1GDKR-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 488-MMSZ5252ET1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-MMSZ5252ET1GCT-ND
Single Zener Diodes 488-MMSZ5252ET1GCT-ND
Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Zener Diode 24V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diode, 500Mw, 24V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 26K4598 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 24V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
26K4598
Zener Diode, 500Mw, 24V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 26K4598
ZENER DIODE, 500mW, 24V, SOD-123, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 500mW, 24V, SOD-123, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ5252ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5252ET1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5252ET1G
DIODE ZENER 24V 500MW SOD123

DIODE ZENER 24V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5252ET1G
Zener Diodes MMSZ5252ET1G
Zener Diodes 24V 500mW

Zener Diodes 24V 500mW

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5252ET1G 488-MMSZ5252ET1GTR-ND 26K4598 MMSZ5252ET1G MMSZ5252ET1G
Product Name Single Zener Diodes Zener Diode, 500Mw, 24V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package SOD-123; SOD-123-CPR SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Pin Count 2
Unlock Full Specs
to access all available technical data