Zener Diode, 24V V(Z), 2%, 0.5W, Silicon, Unidirectional
Zener Diode 24V 500mW ±2% Surface Mount SOD-123
DIODE ZENER 24V 500MW SOD123
Zener Diodes ZEN SOD123 REG 0.5W 24V
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5252CT1G | MMSZ5252CT1GOSTR-ND | MMSZ5252CT1G | MMSZ5252CT1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | SOD123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |