onsemi Zener Diodes MMSZ5251BT1G

Description
Zener Diode 500mW 22V 5% SOD-123
Request a Quote Datasheet
Description
Zener Diode 500mW 22V 5% SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7930920P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930920P
Zener Diodes 7930920P
Zener Diode 500mW 22V 5% SOD-123

Zener Diode 500mW 22V 5% SOD-123

Supplier's Site
Zener Diodes - 7930920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930920
Zener Diodes 7930920
Zener Diode 500mW 22V 5% SOD-123

Zener Diode 500mW 22V 5% SOD-123

Supplier's Site
Zener Diodes - 1632209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632209
Zener Diodes 1632209
Zener Diode 500mW 22V 5% SOD-123

Zener Diode 500mW 22V 5% SOD-123

Supplier's Site
 - MMSZ5251BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Singapore, Singapore
22V 500mW Zener Diode
287-MMSZ5251BT1G
22V 500mW Zener Diode 287-MMSZ5251BT1G
Zener Diode 22V 500mW SOD-123 5% Product overview: MMSZ5251BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5251BT1G can be used for catalog matching and distributor lookup.

Zener Diode 22V 500mW SOD-123 5% Product overview: MMSZ5251BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5251BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5251BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5251BT1GOSDKR-ND
Single Zener Diodes MMSZ5251BT1GOSDKR-ND
Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5251BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5251BT1GOSTR-ND
Single Zener Diodes MMSZ5251BT1GOSTR-ND
Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5251BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5251BT1GOSCT-ND
Single Zener Diodes MMSZ5251BT1GOSCT-ND
Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5251BT1G - 024061-MMSZ5251BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5251BT1G
024061-MMSZ5251BT1G
Diodes - Zener - Single - MMSZ5251BT1G 024061-MMSZ5251BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024061-MMSZ5251BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 17V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 29 Ohm Family Name: MMSZ5251B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): CMHZ5251B BK Lead Free; CMHZ5251B TR Lead Free; CMHZ5251B; CMHZ5251B Lead Free; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Malaysia , United States of America, Japan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024061-MMSZ5251BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 29 Ohm
Family Name: MMSZ5251B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): CMHZ5251B BK Lead Free; CMHZ5251B TR Lead Free; CMHZ5251B; CMHZ5251B Lead Free;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia , United States of America, Japan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode, 500Mw, 22V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 45J1605 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 22V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
45J1605
Zener Diode, 500Mw, 22V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 45J1605
ZENER DIODE, 500mW, 22V, SOD-123, FULL REEL; Zener Voltage Nom:22V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 500mW, 22V, SOD-123, FULL REEL; Zener Voltage Nom:22V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 22V, Sod-123; Zener Voltage Vz Typ Onsemi - 24AC9554 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 22V, Sod-123; Zener Voltage Vz Typ Onsemi
24AC9554
Zener Diode, 500Mw, 22V, Sod-123; Zener Voltage Vz Typ Onsemi 24AC9554
ZENER DIODE, 500MW, 22V, SOD-123; Zener Voltage Vz Typ:22V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 500MW, 22V, SOD-123; Zener Voltage Vz Typ:22V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5251BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5251BT1G
Single Zener Diodes MMSZ5251BT1G
DIODE ZENER 22V 500MW SOD123

DIODE ZENER 22V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5251BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5251BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5251BT1G
DIODE ZENER 22V 500MW SOD123

DIODE ZENER 22V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5251BT1G
Zener Diodes MMSZ5251BT1G
Zener Diodes 22V 500mW

Zener Diodes 22V 500mW

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7930920P 7930920 MMSZ5251BT1G 287-MMSZ5251BT1G MMSZ5251BT1GOSDKR-ND 024061-MMSZ5251BT1G 45J1605 24AC9554 MMSZ5251BT1G MMSZ5251BT1G MMSZ5251BT1G
Product Name Zener Diodes Zener Diodes 22V 500mW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5251BT1G Zener Diode, 500Mw, 22V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 500Mw, 22V, Sod-123; Zener Voltage Vz Typ Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 2 LEAD Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2 2
Life Cycle Stage Active Active Active
VZ 22 volts 22 volts 22 volts 22 volts 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B56,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers