Zener Diode, 22V V(Z), 5%, 0.5W, Silicon, Unidirectional
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059248-MMSZ5251B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Manufacturer Device Package: SOD-123
Standard Package: 1
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 29 Ohm
Family Name: MMSZ5251B
Alternative Parts (Cross-Reference): CMHZ5251B BK Lead Free; CMHZ5251B Lead Free; CMHZ5251B TR Lead Free; CMHZ5251B BK;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Zener Diode 22V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 22V 500MW SOD123
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MMSZ5251B | 059248-MMSZ5251B | MMSZ5251BFSTR-ND | MMSZ5251B |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | SOD123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | |||
| VZ | 22 volts | 22 volts |