onsemi Zener Diodes MMSZ5250BT1G

Description
20V Zener diode,MMSZ5250B 500mW
Request a Quote
Description
20V Zener diode,MMSZ5250B 500mW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 67R1378, is a surface mount device housed in a SOD-123 package, designed for voltage regulation applications. It has a nominal Zener voltage of 20V and a maximum power dissipation of 500mW. The diode operates effectively within a temperature range of -55°C to +150°C, making it suitable for various environmental conditions. It features a wide reverse voltage range from 2.4V to 110V, allowing for flexibility in design. The device is AEC-Q101 qualified, indicating its reliability for automotive applications, and is RoHS compliant. Its small size and design facilitate automated board assembly, making it ideal for high-density applications. The Zener diode also has a high ESD rating of Class 3, ensuring robustness against electrostatic discharge.

Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 67R1378, is a surface mount device housed in a SOD-123 package, designed for voltage regulation applications. It has a nominal Zener voltage of 20V and a maximum power dissipation of 500mW. The diode operates effectively within a temperature range of -55°C to +150°C, making it suitable for various environmental conditions. It features a wide reverse voltage range from 2.4V to 110V, allowing for flexibility in design. The device is AEC-Q101 qualified, indicating its reliability for automotive applications, and is RoHS compliant. Its small size and design facilitate automated board assembly, making it ideal for high-density applications. The Zener diode also has a high ESD rating of Class 3, ensuring robustness against electrostatic discharge.

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 5453207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453207
Zener Diodes 5453207
20V Zener diode,MMSZ5250B 500mW

20V Zener diode,MMSZ5250B 500mW

Supplier's Site
Zener Diodes - 5453207P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453207P
Zener Diodes 5453207P
20V Zener diode,MMSZ5250B 500mW

20V Zener diode,MMSZ5250B 500mW

Supplier's Site
Zener Diodes - 1453507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453507
Zener Diodes 1453507
20V Zener diode,MMSZ5250B 500mW

20V Zener diode,MMSZ5250B 500mW

Supplier's Site
Singapore, Singapore
20V 25Ohm 500mW Zener Diode
287-MMSZ5250BT1G
20V 25Ohm 500mW Zener Diode 287-MMSZ5250BT1G
Zener Diode Single 20V 5% 25Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5250BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 25Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 25Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5250BT1G can be used for catalog matching and distributor lookup.

Zener Diode Single 20V 5% 25Ohm 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5250BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 25Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 25Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5250BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5250BT1G - 024059-MMSZ5250BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5250BT1G
024059-MMSZ5250BT1G
Diodes - Zener - Single - MMSZ5250BT1G 024059-MMSZ5250BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024059-MMSZ5250BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 25 Ohm Family Name: MMSZ5250B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5250B; MMSZ5250B_R1_00001; MMSZ5250B_R2_00001; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 024059-MMSZ5250BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 25 Ohm
Family Name: MMSZ5250B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5250B; MMSZ5250B_R1_00001; MMSZ5250B_R2_00001;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - MMSZ5250BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5250BT1GOSCT-ND
Single Zener Diodes MMSZ5250BT1GOSCT-ND
Zener Diode 20V 500mW ±5% Surface Mount SOD-123

Zener Diode 20V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5250BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5250BT1GOSTR-ND
Single Zener Diodes MMSZ5250BT1GOSTR-ND
Zener Diode 20V 500mW ±5% Surface Mount SOD-123

Zener Diode 20V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5250BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5250BT1GOSDKR-ND
Single Zener Diodes MMSZ5250BT1GOSDKR-ND
Zener Diode 20V 500mW ±5% Surface Mount SOD-123

Zener Diode 20V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5250BT1G
Zener Diodes MMSZ5250BT1G
Zener Diodes 20V 500mW

Zener Diodes 20V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 20V, Sod-123; Zener Voltage Nom Onsemi - 83H7465 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 20V, Sod-123; Zener Voltage Nom Onsemi
83H7465
Zener Diode, 500Mw, 20V, Sod-123; Zener Voltage Nom Onsemi 83H7465
ZENER DIODE, 500mW, 20V, SOD-123; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 20V, SOD-123; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Full Reel; Zener Voltage Nom Onsemi - 67R1378 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Onsemi
67R1378
Zener Diode, Full Reel; Zener Voltage Nom Onsemi 67R1378
ZENER DIODE, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5250BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5250BT1G
Single Zener Diodes MMSZ5250BT1G
DIODE ZENER 20V 500MW SOD123

DIODE ZENER 20V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5250BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5250BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5250BT1G
DIODE ZENER 20V 500MW SOD123

DIODE ZENER 20V 500MW SOD123

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 5453207 5453207P 287-MMSZ5250BT1G 024059-MMSZ5250BT1G MMSZ5250BT1GOSCT-ND MMSZ5250BT1G 83H7465 MMSZ5250BT1G MMSZ5250BT1G
Product Name Zener Diodes Zener Diodes 20V 25Ohm 500mW Zener Diode Diodes - Zener - Single - MMSZ5250BT1G Single Zener Diodes Zener Diodes Zener Diode, 500Mw, 20V, Sod-123; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS
PD 0.5000 milliwatts 500 milliwatts 500 milliwatts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data