Zener Diode, 20V V(Z), 5%, 0.5W, Silicon, Unidirectional
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5250BT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5250BT1 can be used for catalog matching and distributor lookup.
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 1225571-MMSZ5250BT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 20V
Family Name: MMSZ5250B
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 25 Ohms
Alternative Parts (Cross-Reference): CMHZ5249B; CMHZ5249B TR PBFREE; CMHZ5249B TR; CMHZ5249B BK;
Introduction Date: July 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: MMSZ5250B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 15V
DIODE ZENER 20V 500MW SOD123
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5250BT1 | 287-MMSZ5250BT1 | MMSZ5250BT1OSTR-ND | 1225571-MMSZ5250BT1 | MMSZ5250BT1 |
| Product Name | 500 mW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MMSZ5250BT1 | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Obsolete | Removed; Obsolete | ||
| Package | SOD123 | Tape and Reel | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 20 volts | 20 volts | 20 volts |