Manufacturer: Fairchild Semiconductor
Win Source Part Number: 041739-MMSZ5250B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Manufacturer Device Package: SOD-123
Standard Package: 1
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 25 Ohm
Alternative Parts (Cross-Reference): MMSZ5250BT1G; MMSZ5250B_R1_00001; MMSZ5250B_R2_00001;
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Zener Diode, 20V, 5%, 0.5W, Unidirectional
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 20V 500MW SOD123
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 041739-MMSZ5250B | MMSZ5250B | MMSZ5250BFSTR-ND | MMSZ5250B |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| VZ | 20 volts | 20 volts | ||
| ZZT | 25 ohms | 25 ohms | ||
| IR | 1.00E-4 mA | 100 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |