onsemi Zener Diodes MMSZ5249BT1G

Description
MMSZ5249BT1G, ZEN SOD123 REG 0.5W 19V
Request a Quote Datasheet
Description
MMSZ5249BT1G, ZEN SOD123 REG 0.5W 19V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8021910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8021910
Zener Diodes 8021910
MMSZ5249BT1G, ZEN SOD123 REG 0.5W 19V

MMSZ5249BT1G, ZEN SOD123 REG 0.5W 19V

Supplier's Site
Zener Diodes - 8021910P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8021910P
Zener Diodes 8021910P
MMSZ5249BT1G, ZEN SOD123 REG 0.5W 19V

MMSZ5249BT1G, ZEN SOD123 REG 0.5W 19V

Supplier's Site
Zener Diodes - 1453299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453299
Zener Diodes 1453299
MMSZ5249BT1G, ZEN SOD123 REG 0.5W 19V

MMSZ5249BT1G, ZEN SOD123 REG 0.5W 19V

Supplier's Site
Diodes - Zener - Single - MMSZ5249BT1G - 789043-MMSZ5249BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5249BT1G
789043-MMSZ5249BT1G
Diodes - Zener - Single - MMSZ5249BT1G 789043-MMSZ5249BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 789043-MMSZ5249BT1G Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 19V Family Name: MMSZ5249B Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 23 Ohm Alternative Parts (Cross-Reference): SZMMSZ5249BT1G; MMSZ5249BT3; MMSZ5249BT1; MMSZ5250B-E3-18; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 789043-MMSZ5249BT1G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 19V
Family Name: MMSZ5249B
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-123
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 23 Ohm
Alternative Parts (Cross-Reference): SZMMSZ5249BT1G; MMSZ5249BT3; MMSZ5249BT1; MMSZ5250B-E3-18;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500 mW Zener Diode
287-MMSZ5249BT1G
500 mW Zener Diode 287-MMSZ5249BT1G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5249BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5249BT1G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5249BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5249BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMSZ5249BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
 - MMSZ5249BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5249BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5249BT1GOSCT-ND
Single Zener Diodes MMSZ5249BT1GOSCT-ND
Zener Diode 19V 500mW ±5% Surface Mount SOD-123

Zener Diode 19V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5249BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5249BT1GOSTR-ND
Single Zener Diodes MMSZ5249BT1GOSTR-ND
Zener Diode 19V 500mW ±5% Surface Mount SOD-123

Zener Diode 19V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5249BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5249BT1GOSDKR-ND
Single Zener Diodes MMSZ5249BT1GOSDKR-ND
Zener Diode 19V 500mW ±5% Surface Mount SOD-123

Zener Diode 19V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5249BT1G
Zener Diodes MMSZ5249BT1G
Zener Diodes 19V 500mW

Zener Diodes 19V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 19V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 26K4597 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 19V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
26K4597
Zener Diode, 500Mw, 19V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 26K4597
ZENER DIODE, 500mW, 19V, SOD-123, FULL REEL; Zener Voltage Nom:19V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 500mW, 19V, SOD-123, FULL REEL; Zener Voltage Nom:19V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Zener Diode, Aec-Q101, 19V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 13AC6119 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 19V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
13AC6119
Zener Diode, Aec-Q101, 19V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 13AC6119
ZENER DIODE, AEC-Q101, 19V, 0.5W, SOD-123; Zener Voltage Nom:19V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 19V, 0.5W, SOD-123; Zener Voltage Nom:19V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Auto, 19V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi - 13AC3672 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Auto, 19V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi
13AC3672
Zener Diode, Auto, 19V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi 13AC3672
ZENER DIODE, AUTO, 19V, 0.5W, SOD-123; Zener Voltage Vz Typ:19V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ52xxxT1G Series; RoHS Compliant: Yes

ZENER DIODE, AUTO, 19V, 0.5W, SOD-123; Zener Voltage Vz Typ:19V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZ52xxxT1G Series; RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ5249BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5249BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5249BT1G
DIODE ZENER 19V 500MW SOD123

DIODE ZENER 19V 500MW SOD123

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8021910 8021910P 789043-MMSZ5249BT1G 287-MMSZ5249BT1G MMSZ5249BT1G MMSZ5249BT1GOSCT-ND MMSZ5249BT1G 26K4597 13AC6119 13AC3672 MMSZ5249BT1G
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ5249BT1G 500 mW Zener Diode Single Zener Diodes Zener Diodes Zener Diode, 500Mw, 19V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Zener Diode, Aec-Q101, 19V, 0.5W, Sod-123; Zener Voltage Nom Onsemi Zener Diode, Auto, 19V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; Sod-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 2 LEAD SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
Pin Count 2 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 19 volts 19 volts 19 volts 19 volts
ZZT 23 ohms 23 ohms 23 ohms
Unlock Full Specs
to access all available technical data