Zener Diode, 19V, 5%, 0.5W, Unidirectional
Zener Diodes 19V 0.5W Zener Product overview: MMSZ5249B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MMSZ5249B can be used for catalog matching and distributor lookup.
Zener Diode 19V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 19V 500MW SOD123
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MMSZ5249B | 2086-MMSZ5249B | MMSZ5249BTR-ND | MMSZ5249B |
| Product Name | 19V 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | SOD123 | Reel | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | ||
| VZ | 19 volts | 19 volts |