onsemi Discrete Semiconductor Products - Diodes - Zener - Single MMSZ5248CT1G

Description
Win Source Part Number: 1172726-MMSZ5248CT1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: MMSZ52xxxT1G Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 14 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 21 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: MMSZ5248CT1GOSTR,MMS Z5248CT1GOSCT,MMSZ52 48CT1GOSDKR,MMSZ5248 CT1G-ND Base Product Number: MMSZ524
Request a Quote Datasheet
Description
Win Source Part Number: 1172726-MMSZ5248CT1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: MMSZ52xxxT1G Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 14 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 21 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: MMSZ5248CT1GOSTR,MMS Z5248CT1GOSCT,MMSZ52 48CT1GOSDKR,MMSZ5248 CT1G-ND Base Product Number: MMSZ524
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1172726-MMSZ5248CT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1172726-MMSZ5248CT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1172726-MMSZ5248CT1G
Win Source Part Number: 1172726-MMSZ5248CT1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: MMSZ52xxxT1G Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 14 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 21 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: MMSZ5248CT1GOSTR,MMS Z5248CT1GOSCT,MMSZ52 48CT1GOSDKR,MMSZ5248 CT1G-ND Base Product Number: MMSZ524

Win Source Part Number: 1172726-MMSZ5248CT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: MMSZ52xxxT1G
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 14 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 21 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: MMSZ5248CT1GOSTR,MMSZ5248CT1GOSCT,MMSZ5248CT1GOSDKR,MMSZ5248CT1G-ND
Base Product Number: MMSZ524

Buy Now Datasheet
Singapore, Singapore
500 mW Zener Diode
287-MMSZ5248CT1G
500 mW Zener Diode 287-MMSZ5248CT1G
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5248CT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248CT1G can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5248CT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248CT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5248CT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5248CT1GOSTR-ND
Single Zener Diodes MMSZ5248CT1GOSTR-ND
Zener Diode 18V 500mW ±2% Surface Mount SOD-123

Zener Diode 18V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5248CT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5248CT1GOSCT-ND
Single Zener Diodes MMSZ5248CT1GOSCT-ND
Zener Diode 18V 500mW ±2% Surface Mount SOD-123

Zener Diode 18V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5248CT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5248CT1GOSDKR-ND
Single Zener Diodes MMSZ5248CT1GOSDKR-ND
Zener Diode 18V 500mW ±2% Surface Mount SOD-123

Zener Diode 18V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ5248CT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Zener Diode, 18V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 07W7137 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 18V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
07W7137
Zener Diode, 18V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 07W7137
ZENER DIODE, 18V, 0.5W, SOD-123; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52xxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 18V, 0.5W, SOD-123; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52xxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5248CT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5248CT1G
Single Zener Diodes MMSZ5248CT1G
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5248CT1G
Zener Diodes MMSZ5248CT1G
Zener Diodes ZEN SOD123 REG 0.5W 18V

Zener Diodes ZEN SOD123 REG 0.5W 18V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5248CT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5248CT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5248CT1G
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1172726-MMSZ5248CT1G 287-MMSZ5248CT1G MMSZ5248CT1GOSTR-ND MMSZ5248CT1G 07W7137 MMSZ5248CT1G MMSZ5248CT1G MMSZ5248CT1G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 500 mW Zener Diode Single Zener Diodes Zener Diode, 18V, 0.5W, Sod-123; Zener Voltage Nom Onsemi Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 18 volts 18 volts 18 volts
ZZT 21 ohms 21 ohms 21 ohms
IR 0.1000 mA 1.00E-4 mA 100 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data