The MMSZ5248BT3 is a 500 mW Zener voltage regulator in the SOD-123 surface mount package, with a zener voltage of 18 V ±5% at a test current of 7.0 mA. It has a maximum zener impedance of 21 Ω at IZT and a reverse leakage current of 0.1 μA at 14 V. The device operates with a junction and storage temperature range of -55°C to +150°C, is AEC-Q101 qualified, and rated for ESD class 3 (>16 kV) per the human body model. The SOD-123 package measures 1.40-1.80 mm in length, 2.54-2.84 mm in width, and 0.94-1.35 mm in height. It is Pb-free and compliant with UL 94 V-0 flammability standards.
18V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ5248BT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248BT3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMSZ5248BT3 |
| Product Name | 18V 0.5W Voltage Regulator IC |
| Operating Temperature | -55 C (-67 F) |