onsemi 18V 0.5W Zener Diode MMSZ5248BT1H

Description
ZEN SOD123 REG 0.5W 18V
Request a Quote Datasheet
Description
ZEN SOD123 REG 0.5W 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ5248BT1H - Rochester Electronics
Newburyport, MA, United States
ZEN SOD123 REG 0.5W 18V

ZEN SOD123 REG 0.5W 18V

Supplier's Site Datasheet
18V 0.5W Zener Diode - 287-MMSZ5248BT1H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 0.5W Zener Diode
287-MMSZ5248BT1H
18V 0.5W Zener Diode 287-MMSZ5248BT1H
DIODE ZENER 18V 0.5W SOD123 Product overview: MMSZ5248BT1H from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248BT1H can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 0.5W SOD123 Product overview: MMSZ5248BT1H from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248BT1H can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ5248BT1H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5248BT1H
Discrete Semiconductor Products - Diodes - Zener MMSZ5248BT1H
DIODE ZENER 18V 0.5W SOD123

DIODE ZENER 18V 0.5W SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MMSZ5248BT1H 287-MMSZ5248BT1H MMSZ5248BT1H
Product Name 18V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
Package Bulk SOD-123; SOD-123
ZZT 21 ohms 21 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data