MMSZ52 - Zener Diode 500 mW SOD-123
DIODE ZENER 17V 500MW SOD123
DIODE ZENER 17V 500MW SOD123
Zener Diode 17V 500mW ±5% Surface Mount SOD-123
Zener Diodes ZEN SOD123 REG 0.5W
DIODE ZENER 17V 500MW SOD123
ZENER DIODE, 17V, 0.5W, SOD-123; Zener Voltage Nom:17V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52xxxT1G Series RoHS Compliant: Yes
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5247BT3G | 488-MMSZ5247BT3GCT-ND | MMSZ5247BT3G | MMSZ5247BT3G | 45Y1258 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 17V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ||
| VZ | 17 volts |