onsemi Diodes - Zener - Single - MMSZ5247B MMSZ5247B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059246-MMSZ5247B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 13V Voltage - Zener (Nom) (Vz): 17V Impedance (Max) (Zzt): 19 Ohm Family Name: MMSZ5247B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5247B-GS08; MMSZ5247B-GS18; MMSZ5247BT1; SZMMSZ5247BT1G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059246-MMSZ5247B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 13V Voltage - Zener (Nom) (Vz): 17V Impedance (Max) (Zzt): 19 Ohm Family Name: MMSZ5247B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5247B-GS08; MMSZ5247B-GS18; MMSZ5247BT1; SZMMSZ5247BT1G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5247B - 059246-MMSZ5247B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5247B
059246-MMSZ5247B
Diodes - Zener - Single - MMSZ5247B 059246-MMSZ5247B
Manufacturer: ON Semiconductor Win Source Part Number: 059246-MMSZ5247B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 13V Voltage - Zener (Nom) (Vz): 17V Impedance (Max) (Zzt): 19 Ohm Family Name: MMSZ5247B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5247B-GS08; MMSZ5247B-GS18; MMSZ5247BT1; SZMMSZ5247BT1G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 059246-MMSZ5247B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 13V
Voltage - Zener (Nom) (Vz): 17V
Impedance (Max) (Zzt): 19 Ohm
Family Name: MMSZ5247B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5247B-GS08; MMSZ5247B-GS18; MMSZ5247BT1; SZMMSZ5247BT1G;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MMSZ5247B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 17V, 5%, 0.5W, Unidirectional

Zener Diode, 17V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5247BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5247BTR-ND
Single Zener Diodes MMSZ5247BTR-ND
Zener Diode 17V 500mW ±5% Surface Mount SOD-123

Zener Diode 17V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5247B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5247B
Discrete Semiconductor Products - Diodes - Zener MMSZ5247B
DIODE ZENER 17V 500MW SOD123

DIODE ZENER 17V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 059246-MMSZ5247B MMSZ5247B MMSZ5247BTR-ND MMSZ5247B
Product Name Diodes - Zener - Single - MMSZ5247B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Obsolete Removed; Obsolete
Package SOD-123; SOD-123 SOD123 SOD-123; SOD-123
VZ 17 volts 17 volts
ZZT 19 ohms 19 ohms
Unlock Full Specs
to access all available technical data