onsemi Single Zener Diodes MMSZ5246BT1G

Description
Zener Diode 16V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 16V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5246BT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5246BT1GOSCT-ND
Single Zener Diodes MMSZ5246BT1GOSCT-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5246BT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5246BT1GOSTR-ND
Single Zener Diodes MMSZ5246BT1GOSTR-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5246BT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5246BT1GOSDKR-ND
Single Zener Diodes MMSZ5246BT1GOSDKR-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5246BT1G - 024052-MMSZ5246BT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5246BT1G
024052-MMSZ5246BT1G
Diodes - Zener - Single - MMSZ5246BT1G 024052-MMSZ5246BT1G
Manufacturer: ON Semiconductor Win Source Part Number: 024052-MMSZ5246BT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 17 Ohm Family Name: MMSZ5246B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ5246B; MMSZ5246B_R2_00001; MMSZ5246B_R1_00001; CMHZ5246B; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Malaysia , United States of America, Japan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024052-MMSZ5246BT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 17 Ohm
Family Name: MMSZ5246B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5246B; MMSZ5246B_R2_00001; MMSZ5246B_R1_00001; CMHZ5246B;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia , United States of America, Japan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
16V 500mW Zener Diode
287-MMSZ5246BT1G
16V 500mW Zener Diode 287-MMSZ5246BT1G
16V 500mW Zener Diode SOD-123 5% Product overview: MMSZ5246BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5246BT1G can be used for catalog matching and distributor lookup.

16V 500mW Zener Diode SOD-123 5% Product overview: MMSZ5246BT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5246BT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 5453184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453184
Zener Diodes 5453184
16V Zener diode,MMSZ5246B 500mW

16V Zener diode,MMSZ5246B 500mW

Supplier's Site
Zener Diodes - 5453184P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453184P
Zener Diodes 5453184P
16V Zener diode,MMSZ5246B 500mW

16V Zener diode,MMSZ5246B 500mW

Supplier's Site
Zener Diodes - 1632530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632530
Zener Diodes 1632530
16V Zener diode,MMSZ5246B 500mW

16V Zener diode,MMSZ5246B 500mW

Supplier's Site
 - MMSZ5246BT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5246BT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5246BT1G
Single Zener Diodes MMSZ5246BT1G
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5246BT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5246BT1G
Discrete Semiconductor Products - Diodes - Zener MMSZ5246BT1G
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5246BT1G
Zener Diodes MMSZ5246BT1G
Zener Diodes 16V 500mW

Zener Diodes 16V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 16V, Sod-123; Zener Voltage Nom Onsemi - 83H7457 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 16V, Sod-123; Zener Voltage Nom Onsemi
83H7457
Zener Diode, 500Mw, 16V, Sod-123; Zener Voltage Nom Onsemi 83H7457
ZENER DIODE, 500mW, 16V, SOD-123; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 500mW, 16V, SOD-123; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Zener Diode, Full Reel; Zener Voltage Nom Onsemi - 67R1377 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Onsemi
67R1377
Zener Diode, Full Reel; Zener Voltage Nom Onsemi 67R1377
ZENER DIODE, FULL REEL; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:16V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Single Diode, 16 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi - 94T3198 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 16 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi
94T3198
Zener Single Diode, 16 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi 94T3198
Zener Single Diode, 16 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Zener Single Diode, 16 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5246BT1GOSCT-ND 024052-MMSZ5246BT1G 287-MMSZ5246BT1G 5453184 5453184P MMSZ5246BT1G MMSZ5246BT1G MMSZ5246BT1G MMSZ5246BT1G 83H7457 94T3198
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ5246BT1G 16V 500mW Zener Diode Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 16V, Sod-123; Zener Voltage Nom Onsemi Zener Single Diode, 16 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 Tape and Reel SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 16 volts 16 volts 16 volts 16 volts
ZZT 17 ohms 17 ohms 17 ohms 17 ohms
Unlock Full Specs
to access all available technical data