onsemi 500 mW Zener Diode MMSZ5246BT1

Description
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5246BT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5246BT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5246BT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5246BT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500 mW Zener Diode
287-MMSZ5246BT1
500 mW Zener Diode 287-MMSZ5246BT1
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5246BT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5246BT1 can be used for catalog matching and distributor lookup.

Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5246BT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5246BT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5246BT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5246BT1OSTR-ND
Single Zener Diodes MMSZ5246BT1OSTR-ND
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Buy Now Datasheet
 - MMSZ5246BT1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode 500 mW SOD-123

Zener Diode 500 mW SOD-123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5246BT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5246BT1
Discrete Semiconductor Products - Diodes - Zener MMSZ5246BT1
DIODE ZENER 16V 500MW SOD-123

DIODE ZENER 16V 500MW SOD-123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5246BT1 MMSZ5246BT1OSTR-ND MMSZ5246BT1 MMSZ5246BT1
Product Name 500 mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-123; SOD-123 2 LEAD SOD-123; SOD-123
VZ 16 volts 16 volts
ZZT 17 ohms 17 ohms
PD 500 milliwatts
Unlock Full Specs
to access all available technical data