onsemi Discrete Semiconductor Products MMSZ5246B

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059245-MMSZ5246B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Manufacturer Device Package: SOD-123 Standard Package: 1 Catalog: MMSZ Zener Diode Tolerance: ±5% Power - Max: 500mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 17 Ohm Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059245-MMSZ5246B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Manufacturer Device Package: SOD-123 Standard Package: 1 Catalog: MMSZ Zener Diode Tolerance: ±5% Power - Max: 500mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 17 Ohm Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 059245-MMSZ5246B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
059245-MMSZ5246B
Discrete Semiconductor Products 059245-MMSZ5246B
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059245-MMSZ5246B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Manufacturer Device Package: SOD-123 Standard Package: 1 Catalog: MMSZ Zener Diode Tolerance: ±5% Power - Max: 500mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 17 Ohm Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059245-MMSZ5246B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Manufacturer Device Package: SOD-123
Standard Package: 1
Catalog: MMSZ Zener Diode
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 17 Ohm
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now
 - MMSZ5246B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 16V, 5%, 0.5W, Unidirectional

Zener Diode, 16V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
 - MMSZ5246B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 16V, 5%, 0.5W, Unidirectional

Zener Diode, 16V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5246BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5246BFSTR-ND
Single Zener Diodes MMSZ5246BFSTR-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5246B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5246B
Discrete Semiconductor Products - Diodes - Zener MMSZ5246B
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 059245-MMSZ5246B MMSZ5246B MMSZ5246BFSTR-ND MMSZ5246B
Product Name Discrete Semiconductor Products Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 16 volts 16 volts
ZZT 17 ohms 17 ohms
IR 1.00E-4 mA 100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4464 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Voltage regulator diodes - BZT52H-B11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
9 suppliers
Zener Diodes - 1222854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details