Manufacturer: ON Semiconductor
Win Source Part Number: 1225560-MMSZ5245ET1G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Family Name: MMSZ5245E
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 16 Ohm
Alternative Parts (Cross-Reference): MMSZ5245ET1; MMSZ5245ET3; MMSZ5245BT3G;
Introduction Date: August 04, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
225 W, Zener Diode Voltage Regulator, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5245ET1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 225 W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5245ET1G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1225560-MMSZ5245ET1G | 287-MMSZ5245ET1G |
| Product Name | Diodes - Zener - Single - MMSZ5245ET1G | Zener 225 W Voltage Regulator IC |
| Package Type | Other; SOD-123 | Other; SOD-123-2 |