225 W, Zener Diode Voltage Regulator
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 15V 500MW SOD123
ZENER DIODE, 500mW, 15V, SOD-123, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes
ZENER DIODE, AUTO, 15V, 0.5W, SOD-123; Zener Voltage Vz Typ:15V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ52xxET1G Series; RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5245ET1G | MMSZ5245ET1GOSCT-ND | MMSZ5245ET1G | 42K1377 | 13AC3671 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 15V, Sod-123, Full Reel; Zener Voltage Nom Onsemi | Zener Diode, Auto, 15V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi | |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ? to 150 C (? to 302 F) | |
| VZ | 15 volts | 15 volts |