Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5245CT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5245CT1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 967274-MMSZ5245CT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: MMSZ52xxxT1G
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 16 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMSZ5247C-HE3-08; MMSZ5244C-E3-08; MMSZ5246C-E3-08; DDZ12B-7; MMSZ5248CT1G;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: MMSZ5245CT1G-ND,2156
Base Product Number: MMSZ524
Zener Diode 15V 500mW ±2% Surface Mount SOD-123
Zener Diode 15V 500mW ±2% Surface Mount SOD-123
Zener Diode 15V 500mW ±2% Surface Mount SOD-123
DIODE ZENER 15V 500MW SOD123
DIODE ZENER 15V 500MW SOD123
Zener Diodes ZEN SOD123 REG 0.5W 30V
ZENER DIODE, 15V, 0.5W, SOD-123; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52xxxT1G Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ5245CT1G | 967274-MMSZ5245CT1G | MMSZ5245CT1GOSDKR-ND | MMSZ5245CT1G | MMSZ5245CT1G | MMSZ5245CT1G | 07W7136 |
| Product Name | 500 mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | Zener Diode, 15V, 0.5W, Sod-123; Zener Voltage Nom Onsemi |
| PD | 0.5000 milliwatts | 500 milliwatts | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | ||
| VZ | 15 volts | 15 volts | 15 volts | ||||
| ZZT | 16 ohms | 16 ohms | 16 ohms |