The MMSZ5245BT3G is a 500 mW Zener voltage regulator in an SOD-123 surface-mount package, designed for stable voltage reference applications. It features a reverse Zener voltage of 15 V with a ±5% tolerance, specified at a test current of 8.5 mA. The device has a maximum Zener impedance of 16 Ω at this current and a reverse leakage current of 0.1 µA at 11 V. It is rated for operation from -55°C to +150°C, with a thermal resistance from junction to ambient of 340 °C/W. The part is Pb-free, meets UL 94 V-0 flammability standards, and is AEC-Q101 qualified for automotive use. The SOD-123 package measures 1.80 mm in length and 2.84 mm in width.
15V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, LEAD FREE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ5245BT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5245BT3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMSZ5245BT3G |
| Product Name | 15V 0.5W Voltage Regulator IC |
| Operating Temperature | -55 C (-67 F) |