DIODE ZENER 15V 500MW SOD123
DIODE ZENER 15V 500MW SOD123FL
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5245 | MMSZ5245 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | PLASTIC PACKAGE-2 | SOD-123; SOD-123 |
| RoHS Compliant | RoHS | |
| VZ | 15 volts |