ZEN SOD123 REG 0.5W 14V
DIODE ZENER 14V 0.5W SOD123
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | MMSZ5244BT1H | MMSZ5244BT1H |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| RoHS Compliant | RoHS | |
| Life Cycle Stage | Active | |
| Package | SOD-123; SOD-123 | |
| VZ | 14 volts |