DIODE ZENER 14V 500MW SOD123
Zener Diode 500 mW SOD-123
Zener Diode 500 mW SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ5244BT1 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5244BT1 can be used for catalog matching and distributor lookup.
DIODE ZENER 14V 500MW SOD-123
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5244BT1OSTR-ND | MMSZ5244BT1 | 287-MMSZ5244BT1 | MMSZ5244BT1 |
| Product Name | Single Zener Diodes | 500 mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | SOD-123; SOD-123 2 LEAD | Tape and Reel | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS |